Capital Lighting, Inc. L386X Lamps-Table Lamps 455089

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 8322138630 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 8322138630 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
L386X Lamps-Table Lamps - 455089 - Capital Lighting, Inc.
Columbus, OH, USA
L386X Lamps-Table Lamps
455089
L386X Lamps-Table Lamps 455089
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 8322138630 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Victorian Bronze
Weight: 5
Product Name: One Light Table Lamp
UPC: 8322138630
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455089
Product Name L386X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details