Capital Lighting, Inc. D1986 Sconces-Pocket 455070

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Antique Nickel Product Name: Two Light Wall Sconce UPC: 8322319862 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Antique Nickel Product Name: Two Light Wall Sconce UPC: 8322319862 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
D1986 Sconces-Pocket - 455070 - Capital Lighting, Inc.
Columbus, OH, USA
D1986 Sconces-Pocket
455070
D1986 Sconces-Pocket 455070
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Antique Nickel Product Name: Two Light Wall Sconce UPC: 8322319862 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.38
Extension: 3.63
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Dark Antique Nickel
Product Name: Two Light Wall Sconce
UPC: 8322319862
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455070
Product Name D1986 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details