Capital Lighting, Inc. L180X Lamps-Swing Arm-Floor 455056

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 56.00 Extension: 10 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 10.5 Product Name: One Light Floor Lamp UPC: 8322118038 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 56.00 Extension: 10 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 10.5 Product Name: One Light Floor Lamp UPC: 8322118038 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
L180X Lamps-Swing Arm-Floor - 455056 - Capital Lighting, Inc.
Columbus, OH, USA
L180X Lamps-Swing Arm-Floor
455056
L180X Lamps-Swing Arm-Floor 455056
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 56.00 Extension: 10 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 10.5 Product Name: One Light Floor Lamp UPC: 8322118038 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 56.00
Extension: 10
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Victorian Bronze
Weight: 10.5
Product Name: One Light Floor Lamp
UPC: 8322118038
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455056
Product Name L180X Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details