Capital Lighting, Inc. L180 Lamps-Swing Arm-Floor 455054

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 55.00 Extension: 10 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 6.5 Product Name: One Light Floor Lamp UPC: 8322018000 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 55.00 Extension: 10 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 6.5 Product Name: One Light Floor Lamp UPC: 8322018000 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
L180 Lamps-Swing Arm-Floor - 455054 - Capital Lighting, Inc.
Columbus, OH, USA
L180 Lamps-Swing Arm-Floor
455054
L180 Lamps-Swing Arm-Floor 455054
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 55.00 Extension: 10 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 6.5 Product Name: One Light Floor Lamp UPC: 8322018000 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 55.00
Extension: 10
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Victorian Bronze
Weight: 6.5
Product Name: One Light Floor Lamp
UPC: 8322018000
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455054
Product Name L180 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details