Capital Lighting, Inc. L181 Lamps-Floor Lamps 455053

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 56.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 6 Product Name: Three Light Floor Lamp UPC: 8322018109 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 56.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 6 Product Name: Three Light Floor Lamp UPC: 8322018109 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
L181 Lamps-Floor Lamps - 455053 - Capital Lighting, Inc.
Columbus, OH, USA
L181 Lamps-Floor Lamps
455053
L181 Lamps-Floor Lamps 455053
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 56.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 6 Product Name: Three Light Floor Lamp UPC: 8322018109 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 56.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Victorian Bronze
Weight: 6
Product Name: Three Light Floor Lamp
UPC: 8322018109
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455053
Product Name L181 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details