Capital Lighting, Inc. D1996 Pendants-Drum Shade 455047

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Nickel Weight: 15 Product Name: Two Light Pendant UPC: 8322319961 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Nickel Weight: 15 Product Name: Two Light Pendant UPC: 8322319961 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D1996 Pendants-Drum Shade - 455047 - Capital Lighting, Inc.
Columbus, OH, USA
D1996 Pendants-Drum Shade
455047
D1996 Pendants-Drum Shade 455047
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Nickel Weight: 15 Product Name: Two Light Pendant UPC: 8322319961 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Antique Nickel
Weight: 15
Product Name: Two Light Pendant
UPC: 8322319961
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455047
Product Name D1996 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details