Capital Lighting, Inc. D2164 Pendants-Other 455039

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Antique Nickel Product Name: Eight Light Pendant UPC: 8322321643 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Antique Nickel Product Name: Eight Light Pendant UPC: 8322321643 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D2164 Pendants-Other - 455039 - Capital Lighting, Inc.
Columbus, OH, USA
D2164 Pendants-Other
455039
D2164 Pendants-Other 455039
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Antique Nickel Product Name: Eight Light Pendant UPC: 8322321643 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Extension: 6
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Dark Antique Nickel
Product Name: Eight Light Pendant
UPC: 8322321643
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455039
Product Name D2164 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details