Capital Lighting, Inc. D616 Mini Pendants-Chain 455000

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 8322361601 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 8322361601 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D616 Mini Pendants-Chain - 455000 - Capital Lighting, Inc.
Columbus, OH, USA
D616 Mini Pendants-Chain
455000
D616 Mini Pendants-Chain 455000
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 8322361601 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 14.00
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Dark Antique Copper
Product Name: One Light Pendant
UPC: 8322361601
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455000
Product Name D616 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details