Capital Lighting, Inc. 86537-2-65 Bathroom Fixtures-Two Lights 454939

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 25 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 25 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86537-2-65 Bathroom Fixtures-Two Lights - 454939 - Capital Lighting, Inc.
Columbus, OH, USA
86537-2-65 Bathroom Fixtures-Two Lights
454939
86537-2-65 Bathroom Fixtures-Two Lights 454939
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 25 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.00
Extension: 4
Bulb
Type: BiPin
Qty: 2
Wattage: 25
Finish: Satin Nickel
Product Name: Two Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454939
Product Name 86537-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details