Capital Lighting, Inc. 1860RB-ES Exterior -Wall Mount 454890

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1860RB-ES Exterior -Wall Mount - 454890 - Capital Lighting, Inc.
Columbus, OH, USA
1860RB-ES Exterior -Wall Mount
454890
1860RB-ES Exterior -Wall Mount 454890
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454890
Product Name 1860RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details