Capital Lighting, Inc. 2123PZ-ES Exterior -Ceiling Mount 454872

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2123PZ-ES Exterior -Ceiling Mount - 454872 - Capital Lighting, Inc.
Columbus, OH, USA
2123PZ-ES Exterior -Ceiling Mount
454872
2123PZ-ES Exterior -Ceiling Mount 454872
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Pearl Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454872
Product Name 2123PZ-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details