Capital Lighting, Inc. 3804BN Pendants-Drum Shade 454865

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Foyer Fixture Category: Foyer Shipped Via: Parcel Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Foyer Fixture Category: Foyer Shipped Via: Parcel Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3804BN Pendants-Drum Shade - 454865 - Capital Lighting, Inc.
Columbus, OH, USA
3804BN Pendants-Drum Shade
454865
3804BN Pendants-Drum Shade 454865
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Foyer Fixture Category: Foyer Shipped Via: Parcel Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 54.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454865
Product Name 3804BN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details