Capital Lighting, Inc. 2639OB-ES Exterior -Wall Mount 454863

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Extension: 16 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Extension: 16 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
2639OB-ES Exterior -Wall Mount - 454863 - Capital Lighting, Inc.
Columbus, OH, USA
2639OB-ES Exterior -Wall Mount
454863
2639OB-ES Exterior -Wall Mount 454863
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Extension: 16 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Extension: 16
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Olde Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454863
Product Name 2639OB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details