Capital Lighting, Inc. 3800BN Sconces-Pocket 454860

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
3800BN Sconces-Pocket - 454860 - Capital Lighting, Inc.
Columbus, OH, USA
3800BN Sconces-Pocket
454860
3800BN Sconces-Pocket 454860
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454860
Product Name 3800BN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details