Capital Lighting, Inc. 2630OB-ES Exterior -Wall Mount 454842

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.91 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.91 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2630OB-ES Exterior -Wall Mount - 454842 - Capital Lighting, Inc.
Columbus, OH, USA
2630OB-ES Exterior -Wall Mount
454842
2630OB-ES Exterior -Wall Mount 454842
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.91 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.91
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454842
Product Name 2630OB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details