Capital Lighting, Inc. 4438KZ Mid. Chandeliers-Glass Up 454838

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Buckeye Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Buckeye Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4438KZ Mid. Chandeliers-Glass Up - 454838 - Capital Lighting, Inc.
Columbus, OH, USA
4438KZ Mid. Chandeliers-Glass Up
454838
4438KZ Mid. Chandeliers-Glass Up 454838
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Buckeye Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 26.75
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Buckeye Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454838
Product Name 4438KZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details