PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 46.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Etched Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 454835 |
| Product Name | 4437KZ Mini Pendants-Rod |
| Application | Residential |