Capital Lighting, Inc. 4434KZ Pendants-Drum Shade 454830

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Buckeye Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Buckeye Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4434KZ Pendants-Drum Shade - 454830 - Capital Lighting, Inc.
Columbus, OH, USA
4434KZ Pendants-Drum Shade
454830
4434KZ Pendants-Drum Shade 454830
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Buckeye Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Buckeye Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454830
Product Name 4434KZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details