Capital Lighting, Inc. 4439KZ Large Chandeliers-Glass Shade 454819

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Buckeye Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Buckeye Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4439KZ Large Chandeliers-Glass Shade - 454819 - Capital Lighting, Inc.
Columbus, OH, USA
4439KZ Large Chandeliers-Glass Shade
454819
4439KZ Large Chandeliers-Glass Shade 454819
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Buckeye Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Height: 34.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Buckeye Bronze
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Etched Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454819
Product Name 4439KZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details