Capital Lighting, Inc. 4637TB Mini Pendants-Rod 454816

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4637TB Mini Pendants-Rod - 454816 - Capital Lighting, Inc.
Columbus, OH, USA
4637TB Mini Pendants-Rod
454816
4637TB Mini Pendants-Rod 454816
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 41.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454816
Product Name 4637TB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details