Capital Lighting, Inc. 5102AN Bathroom Fixtures-Two Lights 454815

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5102AN Bathroom Fixtures-Two Lights - 454815 - Capital Lighting, Inc.
Columbus, OH, USA
5102AN Bathroom Fixtures-Two Lights
454815
5102AN Bathroom Fixtures-Two Lights 454815
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 6.75
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454815
Product Name 5102AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details