Capital Lighting, Inc. 4638TB Mid. Chandeliers-Glass Up 454813

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Black Product Name: Nine Light Chandelier Category: Chandelier Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Black Product Name: Nine Light Chandelier Category: Chandelier Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4638TB Mid. Chandeliers-Glass Up - 454813 - Capital Lighting, Inc.
Columbus, OH, USA
4638TB Mid. Chandeliers-Glass Up
454813
4638TB Mid. Chandeliers-Glass Up 454813
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Black Product Name: Nine Light Chandelier Category: Chandelier Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 32.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Textured Black
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454813
Product Name 4638TB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details