Capital Lighting, Inc. 5100BR Sconces-Single Glass 454812

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5100BR Sconces-Single Glass - 454812 - Capital Lighting, Inc.
Columbus, OH, USA
5100BR Sconces-Single Glass
454812
5100BR Sconces-Single Glass 454812
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Bronze
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454812
Product Name 5100BR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details