Capital Lighting, Inc. 4639TB Large Chandeliers-Glass Shade 454811

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Textured Black Product Name: 12 Light Chandelier Category: Chandelier Glass: White Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Textured Black Product Name: 12 Light Chandelier Category: Chandelier Glass: White Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4639TB Large Chandeliers-Glass Shade - 454811 - Capital Lighting, Inc.
Columbus, OH, USA
4639TB Large Chandeliers-Glass Shade
454811
4639TB Large Chandeliers-Glass Shade 454811
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Textured Black Product Name: 12 Light Chandelier Category: Chandelier Glass: White Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 34.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Textured Black
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: White Etched
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454811
Product Name 4639TB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details