Capital Lighting, Inc. 5100AN Sconces-Single Glass 454810

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5100AN Sconces-Single Glass - 454810 - Capital Lighting, Inc.
Columbus, OH, USA
5100AN Sconces-Single Glass
454810
5100AN Sconces-Single Glass 454810
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Antique Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454810
Product Name 5100AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details