Capital Lighting, Inc. 5103AN Bathroom Fixtures-Three Lights 454809

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5103AN Bathroom Fixtures-Three Lights - 454809 - Capital Lighting, Inc.
Columbus, OH, USA
5103AN Bathroom Fixtures-Three Lights
454809
5103AN Bathroom Fixtures-Three Lights 454809
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 6.75
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454809
Product Name 5103AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details