Capital Lighting, Inc. 5590CM Sconces-Single Glass 454808

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5590CM Sconces-Single Glass - 454808 - Capital Lighting, Inc.
Columbus, OH, USA
5590CM Sconces-Single Glass
454808
5590CM Sconces-Single Glass 454808
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454808
Product Name 5590CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details