Capital Lighting, Inc. 5103BR Bathroom Fixtures-Three Lights 454807

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5103BR Bathroom Fixtures-Three Lights - 454807 - Capital Lighting, Inc.
Columbus, OH, USA
5103BR Bathroom Fixtures-Three Lights
454807
5103BR Bathroom Fixtures-Three Lights 454807
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 6.75
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454807
Product Name 5103BR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details