Capital Lighting, Inc. 5104BR Bathroom Fixtures-Four Lights 454806

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5104BR Bathroom Fixtures-Four Lights - 454806 - Capital Lighting, Inc.
Columbus, OH, USA
5104BR Bathroom Fixtures-Four Lights
454806
5104BR Bathroom Fixtures-Four Lights 454806
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 6.75
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454806
Product Name 5104BR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details