Capital Lighting, Inc. 5500BN Sconces-Single Glass 454803

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5500BN Sconces-Single Glass - 454803 - Capital Lighting, Inc.
Columbus, OH, USA
5500BN Sconces-Single Glass
454803
5500BN Sconces-Single Glass 454803
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.50
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal Tapered Rectangular
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454803
Product Name 5500BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details