Capital Lighting, Inc. 4630TB Sconces-Single Glass 454800

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Sconce Category: Sconce Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Sconce Category: Sconce Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
4630TB Sconces-Single Glass - 454800 - Capital Lighting, Inc.
Columbus, OH, USA
4630TB Sconces-Single Glass
454800
4630TB Sconces-Single Glass 454800
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Sconce Category: Sconce Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Sconce
Category: Sconce
Glass: White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454800
Product Name 4630TB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details