Capital Lighting, Inc. 6P-13264-56 Flush Mounts-Bowl Style 454794

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: 13`` Flush Mount UPC: 822920209673 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: 13`` Flush Mount UPC: 822920209673 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-13264-56 Flush Mounts-Bowl Style - 454794 - Capital Lighting, Inc.
Columbus, OH, USA
6P-13264-56 Flush Mounts-Bowl Style
454794
6P-13264-56 Flush Mounts-Bowl Style 454794
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: 13`` Flush Mount UPC: 822920209673 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: New Tortoise Shell
Product Name: 13`` Flush Mount
UPC: 822920209673
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454794
Product Name 6P-13264-56 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details