Capital Lighting, Inc. 6P-15264-56 Flush Mounts-Bowl Style 454777

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: 15`` Flush Mount UPC: 822920209680 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: 15`` Flush Mount UPC: 822920209680 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-15264-56 Flush Mounts-Bowl Style - 454777 - Capital Lighting, Inc.
Columbus, OH, USA
6P-15264-56 Flush Mounts-Bowl Style
454777
6P-15264-56 Flush Mounts-Bowl Style 454777
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: 15`` Flush Mount UPC: 822920209680 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.87
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: 15`` Flush Mount
UPC: 822920209680
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454777
Product Name 6P-15264-56 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details