Capital Lighting, Inc. 6P-50214-16-16 Flush Mounts-Bowl Style 454746

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: 16`` Flush Mount UPC: 822920209437 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: 16`` Flush Mount UPC: 822920209437 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-50214-16-16 Flush Mounts-Bowl Style - 454746 - Capital Lighting, Inc.
Columbus, OH, USA
6P-50214-16-16 Flush Mounts-Bowl Style
454746
6P-50214-16-16 Flush Mounts-Bowl Style 454746
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: 16`` Flush Mount UPC: 822920209437 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Antique Copper
Product Name: 16`` Flush Mount
UPC: 822920209437
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454746
Product Name 6P-50214-16-16 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details