Capital Lighting, Inc. 7P-5597-3-16 Pendants-Bowl Style 454726

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Pendant UPC: 822920197055 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Pendant UPC: 822920197055 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-5597-3-16 Pendants-Bowl Style - 454726 - Capital Lighting, Inc.
Columbus, OH, USA
7P-5597-3-16 Pendants-Bowl Style
454726
7P-5597-3-16 Pendants-Bowl Style 454726
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Pendant UPC: 822920197055 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Pendant
UPC: 822920197055
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454726
Product Name 7P-5597-3-16 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details