Capital Lighting, Inc. 7P-5595-1-16 Mini Pendants-Rod 454724

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 42.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant UPC: 822920194764 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 42.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant UPC: 822920194764 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-5595-1-16 Mini Pendants-Rod - 454724 - Capital Lighting, Inc.
Columbus, OH, USA
7P-5595-1-16 Mini Pendants-Rod
454724
7P-5595-1-16 Mini Pendants-Rod 454724
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 42.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant UPC: 822920194764 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 42.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Mini Pendant
UPC: 822920194764
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454724
Product Name 7P-5595-1-16 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details