Capital Lighting, Inc. 8106-D5 CDB Mid. Chandeliers-Glass Down 454594

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cordoban Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cordoban Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8106-D5 CDB Mid. Chandeliers-Glass Down - 454594 - Capital Lighting, Inc.
Columbus, OH, USA
8106-D5 CDB Mid. Chandeliers-Glass Down
454594
8106-D5 CDB Mid. Chandeliers-Glass Down 454594
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cordoban Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cordoban Bronze
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Remolino
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454594
Product Name 8106-D5 CDB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details