Capital Lighting, Inc. 1830TT-ES Exterior -Wall Mt./Flush 454588

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1830TT-ES Exterior -Wall Mt./Flush - 454588 - Capital Lighting, Inc.
Columbus, OH, USA
1830TT-ES Exterior -Wall Mt./Flush
454588
1830TT-ES Exterior -Wall Mt./Flush 454588
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454588
Product Name 1830TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details