Capital Lighting, Inc. 1735AI-ES Exterior -Wall Mount 454587

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 7`` dia Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 7`` dia Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
1735AI-ES Exterior -Wall Mount - 454587 - Capital Lighting, Inc.
Columbus, OH, USA
1735AI-ES Exterior -Wall Mount
454587
1735AI-ES Exterior -Wall Mount 454587
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 7`` dia Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Extension: 16
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Aged Iron with Copper Accents
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 7`` dia
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454587
Product Name 1735AI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details