Capital Lighting, Inc. 1736AI-ES Exterior -Wall Mount 454586

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 7`` dia Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 7`` dia Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1736AI-ES Exterior -Wall Mount - 454586 - Capital Lighting, Inc.
Columbus, OH, USA
1736AI-ES Exterior -Wall Mount
454586
1736AI-ES Exterior -Wall Mount 454586
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 7`` dia Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.75
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Aged Iron with Copper Accents
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 7`` dia
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454586
Product Name 1736AI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details