Capital Lighting, Inc. 1730AI-ES Exterior -Wall Mount 454556

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1730AI-ES Exterior -Wall Mount - 454556 - Capital Lighting, Inc.
Columbus, OH, USA
1730AI-ES Exterior -Wall Mount
454556
1730AI-ES Exterior -Wall Mount 454556
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Aged Iron with Copper Accents
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454556
Product Name 1730AI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details