Capital Lighting, Inc. 1731AI Exterior -Post/Pier Head 454553

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1731AI Exterior -Post/Pier Head - 454553 - Capital Lighting, Inc.
Columbus, OH, USA
1731AI Exterior -Post/Pier Head
454553
1731AI Exterior -Post/Pier Head 454553
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Iron with Copper Accents
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454553
Product Name 1731AI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details