Capital Lighting, Inc. 1732AI Exterior -Hanging 454550

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1732AI Exterior -Hanging - 454550 - Capital Lighting, Inc.
Columbus, OH, USA
1732AI Exterior -Hanging
454550
1732AI Exterior -Hanging 454550
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Iron with Copper Accents
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454550
Product Name 1732AI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details