Capital Lighting, Inc. 1355AU-ES Exterior -Wall Mount 454532

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1355AU-ES Exterior -Wall Mount - 454532 - Capital Lighting, Inc.
Columbus, OH, USA
1355AU-ES Exterior -Wall Mount
454532
1355AU-ES Exterior -Wall Mount 454532
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 12.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Auburn
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454532
Product Name 1355AU-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details