Capital Lighting, Inc. 1598BK Landscape Ltg.-Path & Spread 454521

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1598BK Landscape Ltg.-Path & Spread - 454521 - Capital Lighting, Inc.
Columbus, OH, USA
1598BK Landscape Ltg.-Path & Spread
454521
1598BK Landscape Ltg.-Path & Spread 454521
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Black
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454521
Product Name 1598BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details