Capital Lighting, Inc. 1355MB-ESDS Exterior -Wall Mount 454514

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1355MB-ESDS Exterior -Wall Mount - 454514 - Capital Lighting, Inc.
Columbus, OH, USA
1355MB-ESDS Exterior -Wall Mount
454514
1355MB-ESDS Exterior -Wall Mount 454514
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 12.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454514
Product Name 1355MB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details