Capital Lighting, Inc. 1394BK-ES Exterior -Wall Mt./Flush 454509

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 8.25 Bulb Type: Fluorescent Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Ribbed Cylinders Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 8.25 Bulb Type: Fluorescent Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Ribbed Cylinders Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1394BK-ES Exterior -Wall Mt./Flush - 454509 - Capital Lighting, Inc.
Columbus, OH, USA
1394BK-ES Exterior -Wall Mt./Flush
454509
1394BK-ES Exterior -Wall Mt./Flush 454509
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 8.25 Bulb Type: Fluorescent Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Ribbed Cylinders Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Extension: 8.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Ribbed Cylinders
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454509
Product Name 1394BK-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details