Capital Lighting, Inc. 1527CB Landscape Ltg.-Path & Spread 454500

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1527CB Landscape Ltg.-Path & Spread - 454500 - Capital Lighting, Inc.
Columbus, OH, USA
1527CB Landscape Ltg.-Path & Spread
454500
1527CB Landscape Ltg.-Path & Spread 454500
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Copper Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454500
Product Name 1527CB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details