Capital Lighting, Inc. 9P-883-1-56 Sconces-Pocket 454458

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920196812 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920196812 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-883-1-56 Sconces-Pocket - 454458 - Capital Lighting, Inc.
Columbus, OH, USA
9P-883-1-56 Sconces-Pocket
454458
9P-883-1-56 Sconces-Pocket 454458
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920196812 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: New Tortoise Shell
Product Name: One Light Sconce
UPC: 822920196812
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454458
Product Name 9P-883-1-56 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details