Capital Lighting, Inc. 8P-60500-3-13 Bathroom Fixtures-Three Lights 454448

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920209796 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920209796 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-60500-3-13 Bathroom Fixtures-Three Lights - 454448 - Capital Lighting, Inc.
Columbus, OH, USA
8P-60500-3-13 Bathroom Fixtures-Three Lights
454448
8P-60500-3-13 Bathroom Fixtures-Three Lights 454448
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920209796 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Bath Bar
UPC: 822920209796
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454448
Product Name 8P-60500-3-13 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products